Murata Electronics Fixed Inductors LQM18PN1R0MFRL

Description
1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-11713-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11713-2-ND
Fixed Inductors 490-11713-2-ND
1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11713-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11713-6-ND
Fixed Inductors 490-11713-6-ND
1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11713-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11713-1-ND
Fixed Inductors 490-11713-1-ND
1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM18PN1R0MFRL
1057259-LQM18PN1R0MFRL
Fixed Inductors - LQM18PN1R0MFRL 1057259-LQM18PN1R0MFRL
Manufacturer: Murata Electronics North America Win Source Part Number: 1057259-LQM18PN1R0MF RL Packaging: Reel - TR Type: Multilayer Current Rating: 950mA Inductance: 1μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 100MHz Frequency - Test: 1MHz Family Name: LQM18PN_FR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): TFM160810A-1R0M-T00; NFP0603N1R0TR95F; SEP1610ET-1R0N-LF; MPB160808T-1R0T-NA2; Introduction Date: June 23, 2011 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057259-LQM18PN1R0MFRL
Packaging: Reel - TR
Type: Multilayer
Current Rating: 950mA
Inductance: 1μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 100MHz
Frequency - Test: 1MHz
Family Name: LQM18PN_FR
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Alternative Parts (Cross-Reference): TFM160810A-1R0M-T00; NFP0603N1R0TR95F; SEP1610ET-1R0N-LF; MPB160808T-1R0T-NA2;
Introduction Date: June 23, 2011
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1UH 950MA 250 MOHM Inductor and Choke - 71-LQM18PN1R0MFRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 950MA 250 MOHM Inductor and Choke
71-LQM18PN1R0MFRL
SMD 1UH 950MA 250 MOHM Inductor and Choke 71-LQM18PN1R0MFRL
FIXED IND 1UH 950MA 250 MOHM SMD Product overview: LQM18PN1R0MFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 950MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 950MA, 250 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R0MFRL can be used for catalog matching and distributor lookup.

FIXED IND 1UH 950MA 250 MOHM SMD Product overview: LQM18PN1R0MFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 950MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 950MA, 250 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R0MFRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, 100Mhz, 0603 Rohs Compliant Murata - 76AH5504 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 100Mhz, 0603 Rohs Compliant Murata
76AH5504
Inductor, 1Uh, 100Mhz, 0603 Rohs Compliant Murata 76AH5504
INDUCTOR, 1UH, 100MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 1UH, 100MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQM18PN1R0MFRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PN1R0MFRL
Fixed Inductors LQM18PN1R0MFRL
FIXED IND 1UH 950MA 250 MOHM SMD

FIXED IND 1UH 950MA 250 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-11713-2-ND 1057259-LQM18PN1R0MFRL 71-LQM18PN1R0MFRL 76AH5504 LQM18PN1R0MFRL
Product Name Fixed Inductors Fixed Inductors - LQM18PN1R0MFRL SMD 1UH 950MA 250 MOHM Inductor and Choke Inductor, 1Uh, 100Mhz, 0603 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 7-1624113-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.8 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers