Murata Electronics Fixed Inductors LQM18PN1R0MFHD

Description
1µH Shielded Multilayer Inductor 1.3A 163mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.3A 163mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14477-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14477-6-ND
Fixed Inductors 490-14477-6-ND
1µH Shielded Multilayer Inductor 1.3A 163mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 1.3A 163mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14477-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14477-2-ND
Fixed Inductors 490-14477-2-ND
1µH Shielded Multilayer Inductor 1.3A 163mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 1.3A 163mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14477-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14477-1-ND
Fixed Inductors 490-14477-1-ND
1µH Shielded Multilayer Inductor 1.3A 163mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 1.3A 163mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 1UH 1.3A 163 MOHM Inductor and Choke - 71-LQM18PN1R0MFHD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.3A 163 MOHM Inductor and Choke
71-LQM18PN1R0MFHD
SMD 1UH 1.3A 163 MOHM Inductor and Choke 71-LQM18PN1R0MFHD
FIXED IND 1UH 1.3A 163 MOHM SMD Product overview: LQM18PN1R0MFHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.3A, 163 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.3A, 163 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R0MFHD can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.3A 163 MOHM SMD Product overview: LQM18PN1R0MFHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.3A, 163 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.3A, 163 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R0MFHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM18PN1R0MFHD
805524-LQM18PN1R0MFHD
Fixed Inductors - LQM18PN1R0MFHD 805524-LQM18PN1R0MFHD
Manufacturer: Murata Electronics Win Source Part Number: 805524-LQM18PN1R0MFH D Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 550mA Frequency - Self Resonant: 100MHz DC Resistance (DCR): 163mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 805524-LQM18PN1R0MFHD
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 550mA
Frequency - Self Resonant: 100MHz
DC Resistance (DCR): 163mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3A
Inductance Frequency - Test: 1MHz

Buy Now Datasheet
Fixed Inductors - LQM18PN1R0MFHD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PN1R0MFHD
Fixed Inductors LQM18PN1R0MFHD
FIXED IND 1UH 1.3A 163 MOHM SMD

FIXED IND 1UH 1.3A 163 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 100Mhz, 0603 Rohs Compliant Murata - 76AH5503 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 100Mhz, 0603 Rohs Compliant Murata
76AH5503
Inductor, 1Uh, 100Mhz, 0603 Rohs Compliant Murata 76AH5503
INDUCTOR, 1UH, 100MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 1UH, 100MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14477-6-ND 71-LQM18PN1R0MFHD 805524-LQM18PN1R0MFHD LQM18PN1R0MFHD 76AH5503
Product Name Fixed Inductors SMD 1UH 1.3A 163 MOHM Inductor and Choke Fixed Inductors - LQM18PN1R0MFHD Fixed Inductors Inductor, 1Uh, 100Mhz, 0603 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Chokes - 1624116-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details