Murata Power Solutions Fixed Inductors LQM18PH4R7MFRL

Description
4.7µH Shielded Multilayer Inductor 620mA 550mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 620mA 550mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM18PH4R7MFRLCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 620mA 550mOhm 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 620mA 550mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18PH4R7MFRLDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 620mA 550mOhm 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 620mA 550mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18PH4R7MFRLTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 620mA 550mOhm 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 620mA 550mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQM18PH4R7MFRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PH4R7MFRL
Fixed Inductors LQM18PH4R7MFRL
FIXED IND 4.7UH 620MA 550MOHM SM

FIXED IND 4.7UH 620MA 550MOHM SM

Supplier's Site Datasheet
High Frequency Inductor, 4.7Uh, 20% Rohs Compliant Murata - 65AH7821 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 4.7Uh, 20% Rohs Compliant Murata
65AH7821
High Frequency Inductor, 4.7Uh, 20% Rohs Compliant Murata 65AH7821
HIGH FREQUENCY INDUCTOR, 4.7UH, 20% ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 4.7UH, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM18PH4R7MFRLCT-ND LQM18PH4R7MFRL 65AH7821
Product Name Fixed Inductors Fixed Inductors High Frequency Inductor, 4.7Uh, 20% Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 10000 microH
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers