Murata Electronics Fixed Inductors LQM18PH3R3MFRL

Description
3.3µH Shielded Multilayer Inductor 700mA 438mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 700mA 438mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM18PH3R3MFRLCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 700mA 438mOhm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 700mA 438mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18PH3R3MFRLDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 700mA 438mOhm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 700mA 438mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18PH3R3MFRLTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 700mA 438mOhm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 700mA 438mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM18PH3R3MFRL
Inductors/Coils/Transformers >> Inductors (SMD) LQM18PH3R3MFRL
3.3uH ±20% 80mA 350mΩ 0603 Inductors (SMD) ROHS

3.3uH ±20% 80mA 350mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 3.3Uh, 60Mhz, 0603 Rohs Compliant Murata - 24AJ1049 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 60Mhz, 0603 Rohs Compliant Murata
24AJ1049
Inductor, 3.3Uh, 60Mhz, 0603 Rohs Compliant Murata 24AJ1049
INDUCTOR, 3.3UH, 60MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, 60MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-LQM18PH3R3MFRLCT-ND LQM18PH3R3MFRL 24AJ1049
Product Name Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 3.3Uh, 60Mhz, 0603 Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details