FIXED IND 2.2UH 750MA 375MOHM SM Product overview: LQM18PH2R2MFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 750MA, 375MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 750MA, 375MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PH2R2MFRL can be used for catalog matching and distributor lookup.
2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric)
2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric)
2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric)
Win Source Part Number: 1370002-LQM18PH2R2MF
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 40 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: LQM18PH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 750 mA
Current - Saturation (Isat): 150mA
Shielding: Shielded
DC Resistance (DCR): 375mOhm Max
Frequency - Self Resonant: 70MHz
Inductance Frequency - Test: 1 MHz
750mA 2.2uH ±20% 150mA 300mΩ 0603 Inductors (SMD) ROHS
FIXED IND 2.2UH 750MA 375MOHM SM
HIGH FREQUENCY INDUCTOR, 2.2UH, 20% ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM18PH2R2MFRL | 490-LQM18PH2R2MFRLCT-ND | 1370002-LQM18PH2R2MFRL | LQM18PH2R2MFRL | LQM18PH2R2MFRL | 65AH7820 |
| Product Name | 2.2UH 750MA 375MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors | High Frequency Inductor, 2.2Uh, 20% Rohs Compliant Murata |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH |