Murata Power Solutions Fixed Inductors LQM18PH1R0MFRL

Description
1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM18PH1R0MFRLDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18PH1R0MFRLCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18PH1R0MFRLTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 950mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQM18PH1R0MFRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PH1R0MFRL
Fixed Inductors LQM18PH1R0MFRL
FIXED IND 1UH 950MA 250 MOHM SMD

FIXED IND 1UH 950MA 250 MOHM SMD

Supplier's Site Datasheet
High Frequency Inductor, 1Uh, 20% Rohs Compliant Murata - 65AH7819 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Inductor, 1Uh, 20% Rohs Compliant Murata
65AH7819
High Frequency Inductor, 1Uh, 20% Rohs Compliant Murata 65AH7819
HIGH FREQUENCY INDUCTOR, 1UH, 20% ROHS COMPLIANT: YES

HIGH FREQUENCY INDUCTOR, 1UH, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM18PH1R0MFRLDKR-ND LQM18PH1R0MFRL 65AH7819
Product Name Fixed Inductors Fixed Inductors High Frequency Inductor, 1Uh, 20% Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567605P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.5000 ohms
View Details