Murata Electronics SMD 50MA 300 MOHM Inductor and Choke LQM18NN68NM00D

Description
FIXED IND 68NH 50MA 300 MOHM SMD Product overview: LQM18NN68NM00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN68NM00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68NH 50MA 300 MOHM SMD Product overview: LQM18NN68NM00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN68NM00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50MA 300 MOHM Inductor and Choke - 71-LQM18NN68NM00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MA 300 MOHM Inductor and Choke
71-LQM18NN68NM00D
SMD 50MA 300 MOHM Inductor and Choke 71-LQM18NN68NM00D
FIXED IND 68NH 50MA 300 MOHM SMD Product overview: LQM18NN68NM00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN68NM00D can be used for catalog matching and distributor lookup.

FIXED IND 68NH 50MA 300 MOHM SMD Product overview: LQM18NN68NM00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN68NM00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369897-LQM18NN68NM00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369897-LQM18NN68NM00D
Inductors, Coils, Chokes - Fixed Inductors 1369897-LQM18NN68NM00D
Win Source Part Number: 1369897-LQM18NN68NM0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQM18NN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.035" (0.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 68 nH Current Rating (Amps): 50 mA Shielding: Shielded DC Resistance (DCR): 300mOhm Max Q @ Freq: 10 @ 50MHz Frequency - Self Resonant: 250MHz Inductance Frequency - Test: 50 MHz

Win Source Part Number: 1369897-LQM18NN68NM00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQM18NN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.035" (0.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 68 nH
Current Rating (Amps): 50 mA
Shielding: Shielded
DC Resistance (DCR): 300mOhm Max
Q @ Freq: 10 @ 50MHz
Frequency - Self Resonant: 250MHz
Inductance Frequency - Test: 50 MHz

Buy Now Datasheet
Fixed Inductors - LQM18NN68NM00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18NN68NM00D
Fixed Inductors LQM18NN68NM00D
FIXED IND 68NH 50MA 300 MOHM SMD

FIXED IND 68NH 50MA 300 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM18NN68NM00D 1369897-LQM18NN68NM00D LQM18NN68NM00D
Product Name SMD 50MA 300 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 0.0680 microH 0.0680 microH 0.0680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers