FIXED IND 2.2UH 15MA 1.15OHM SMD Product overview: LQM18NN2R2K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 15MA, 1.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 15MA, 1.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN2R2K00D can be used for catalog matching and distributor lookup.
FIXED IND 2.2UH 15MA 1.15OHM SMD
INDUCTOR, 2.2NH, 15MA, 10%, 50MHZ; Inductance:2.2µH; DC Resistance Max:1.15ohm; Self Resonant Frequency:50MHz; DC Current Rating:15mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQM18N Series; Core Material:Ferrite RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM18NN2R2K00D | LQM18NN2R2K00D | 42M2126 |
| Product Name | SMD 2.2UH 15MA 1.15OHM Inductor and Choke | Fixed Inductors | Inductor, 2.2Nh, 15Ma, 10%, 50Mhz; Inductance Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH |