Murata Power Solutions SMD 1UH 25MA 600 MOHM Inductor and Choke LQM18NN1R0K00D

Description
FIXED IND 1UH 25MA 600 MOHM SMD Product overview: LQM18NN1R0K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 25MA, 600 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 25MA, 600 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN1R0K00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 25MA 600 MOHM SMD Product overview: LQM18NN1R0K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 25MA, 600 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 25MA, 600 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN1R0K00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 25MA 600 MOHM Inductor and Choke - 71-LQM18NN1R0K00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 25MA 600 MOHM Inductor and Choke
71-LQM18NN1R0K00D
SMD 1UH 25MA 600 MOHM Inductor and Choke 71-LQM18NN1R0K00D
FIXED IND 1UH 25MA 600 MOHM SMD Product overview: LQM18NN1R0K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 25MA, 600 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 25MA, 600 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN1R0K00D can be used for catalog matching and distributor lookup.

FIXED IND 1UH 25MA 600 MOHM SMD Product overview: LQM18NN1R0K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 25MA, 600 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 25MA, 600 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NN1R0K00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM18NN1R0K00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18NN1R0K00D
Fixed Inductors LQM18NN1R0K00D
FIXED IND 1UH 25MA 600 MOHM SMD

FIXED IND 1UH 25MA 600 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Nh, 25Ma, 10%, 75Mhz; Inductance Murata - 42M2122 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Nh, 25Ma, 10%, 75Mhz; Inductance Murata
42M2122
Inductor, 1Nh, 25Ma, 10%, 75Mhz; Inductance Murata 42M2122
INDUCTOR, 1NH, 25MA, 10%, 75MHZ; Inductance:1µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:75MHz; DC Current Rating:25mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQM18N Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1NH, 25MA, 10%, 75MHZ; Inductance:1µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:75MHz; DC Current Rating:25mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQM18N Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM18NN1R0K00D LQM18NN1R0K00D 42M2122
Product Name SMD 1UH 25MA 600 MOHM Inductor and Choke Fixed Inductors Inductor, 1Nh, 25Ma, 10%, 75Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1670297 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers