Murata Power Solutions SMD 4.7UH 80MA 780MOHM Inductor and Choke LQM18FN4R7M00D

Description
FIXED IND 4.7UH 80MA 780MOHM SMD Product overview: LQM18FN4R7M00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 80MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 80MA, 780MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18FN4R7M00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 80MA 780MOHM SMD Product overview: LQM18FN4R7M00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 80MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 80MA, 780MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18FN4R7M00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 80MA 780MOHM Inductor and Choke - 71-LQM18FN4R7M00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 80MA 780MOHM Inductor and Choke
71-LQM18FN4R7M00D
SMD 4.7UH 80MA 780MOHM Inductor and Choke 71-LQM18FN4R7M00D
FIXED IND 4.7UH 80MA 780MOHM SMD Product overview: LQM18FN4R7M00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 80MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 80MA, 780MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18FN4R7M00D can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 80MA 780MOHM SMD Product overview: LQM18FN4R7M00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 80MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 80MA, 780MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18FN4R7M00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM18FN4R7M00D
1057255-LQM18FN4R7M00D
Fixed Inductors - LQM18FN4R7M00D 1057255-LQM18FN4R7M00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057255-LQM18FN4R7M0 0D Packaging: Reel - TR Type: Multilayer Current Rating: 80mA Inductance: 4.7μH Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 80mA Frequency - Self Resonant: 50MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 780 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057255-LQM18FN4R7M00D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 80mA
Inductance: 4.7μH
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 80mA
Frequency - Self Resonant: 50MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 780 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-4024-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4024-6-ND
Fixed Inductors 490-4024-6-ND
4.7µH Shielded Multilayer Inductor 80mA 780mOhm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 80mA 780mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4024-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4024-1-ND
Fixed Inductors 490-4024-1-ND
4.7µH Shielded Multilayer Inductor 80mA 780mOhm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 80mA 780mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4024-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4024-2-ND
Fixed Inductors 490-4024-2-ND
4.7µH Shielded Multilayer Inductor 80mA 780mOhm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 80mA 780mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 4.7Uh, 50Mhz, 0603 Rohs Compliant Murata - 76AH5502 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 50Mhz, 0603 Rohs Compliant Murata
76AH5502
Inductor, 4.7Uh, 50Mhz, 0603 Rohs Compliant Murata 76AH5502
INDUCTOR, 4.7UH, 50MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, 50MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQM18FN4R7M00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18FN4R7M00D
Fixed Inductors LQM18FN4R7M00D
FIXED IND 4.7UH 80MA 780MOHM SMD

FIXED IND 4.7UH 80MA 780MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM18FN4R7M00D
Inductors/Coils/Transformers >> Inductors (SMD) LQM18FN4R7M00D
80mA 4.7uH ±20% 80mA 780mΩ 0603 Inductors (SMD) ROHS

80mA 4.7uH ±20% 80mA 780mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQM18FN4R7M00D 1057255-LQM18FN4R7M00D 490-4024-6-ND 76AH5502 LQM18FN4R7M00D LQM18FN4R7M00D
Product Name SMD 4.7UH 80MA 780MOHM Inductor and Choke Fixed Inductors - LQM18FN4R7M00D Fixed Inductors Inductor, 4.7Uh, 50Mhz, 0603 Rohs Compliant Murata Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data