Murata Power Solutions Surface Mount Inductors LQM18FN2R2M00D

Description
Murata LQM18FN2R2M00D
Request a Quote Datasheet
Description
Murata LQM18FN2R2M00D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7242706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242706
Surface Mount Inductors 7242706
Murata LQM18FN2R2M00D

Murata LQM18FN2R2M00D

Supplier's Site
Fixed Inductors - 490-4023-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4023-1-ND
Fixed Inductors 490-4023-1-ND
2.2µH Shielded Multilayer Inductor 120mA 520mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 120mA 520mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4023-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4023-6-ND
Fixed Inductors 490-4023-6-ND
2.2µH Shielded Multilayer Inductor 120mA 520mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 120mA 520mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4023-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4023-2-ND
Fixed Inductors 490-4023-2-ND
2.2µH Shielded Multilayer Inductor 120mA 520mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 120mA 520mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
2.2UH 120MA 520MOHM Inductor and Choke - 71-LQM18FN2R2M00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 120MA 520MOHM Inductor and Choke
71-LQM18FN2R2M00D
2.2UH 120MA 520MOHM Inductor and Choke 71-LQM18FN2R2M00D
FIXED IND 2.2UH 120MA 520MOHM SM Product overview: LQM18FN2R2M00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 120MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 120MA, 520MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18FN2R2M00D can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 120MA 520MOHM SM Product overview: LQM18FN2R2M00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 120MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 120MA, 520MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18FN2R2M00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM18FN2R2M00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18FN2R2M00D
Fixed Inductors LQM18FN2R2M00D
FIXED IND 2.2UH 120MA 520MOHM SM

FIXED IND 2.2UH 120MA 520MOHM SM

Supplier's Site Datasheet
Inductor, 2.2Uh, 80Mhz, 0603 Rohs Compliant Murata - 76AH5501 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 80Mhz, 0603 Rohs Compliant Murata
76AH5501
Inductor, 2.2Uh, 80Mhz, 0603 Rohs Compliant Murata 76AH5501
INDUCTOR, 2.2UH, 80MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 80MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7242706 490-4023-1-ND 71-LQM18FN2R2M00D LQM18FN2R2M00D 76AH5501
Product Name Surface Mount Inductors Fixed Inductors 2.2UH 120MA 520MOHM Inductor and Choke Fixed Inductors Inductor, 2.2Uh, 80Mhz, 0603 Rohs Compliant Murata
Core Material Ferrite; Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0603 (1608m)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2224JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176781-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details