Murata Electronics Fixed Inductors LQM18DZ470M70L

Description
47µH Shielded Multilayer Inductor 180mA 3.32Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
47µH Shielded Multilayer Inductor 180mA 3.32Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM18DZ470M70LCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Multilayer Inductor 180mA 3.32Ohm Max 0603 (1608 Metric)

47µH Shielded Multilayer Inductor 180mA 3.32Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DZ470M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Multilayer Inductor 180mA 3.32Ohm Max 0603 (1608 Metric)

47µH Shielded Multilayer Inductor 180mA 3.32Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DZ470M70LTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Multilayer Inductor 180mA 3.32Ohm Max 0603 (1608 Metric)

47µH Shielded Multilayer Inductor 180mA 3.32Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
47UH 180MA Inductor and Choke - 71-LQM18DZ470M70L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 180MA Inductor and Choke
71-LQM18DZ470M70L
47UH 180MA Inductor and Choke 71-LQM18DZ470M70L
FIXED IND 47UH 180MA INFOTMT Product overview: LQM18DZ470M70L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 180MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 180MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18DZ470M70L can be used for catalog matching and distributor lookup.

FIXED IND 47UH 180MA INFOTMT Product overview: LQM18DZ470M70L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 180MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 180MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18DZ470M70L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1337432-LQM18DZ470M70L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1337432-LQM18DZ470M70L
Inductors, Coils, Chokes - Fixed Inductors 1337432-LQM18DZ470M70L
Win Source Part Number: 1337432-LQM18DZ470M7 0L Category: Inductors, Coils, Chokes - Fixed Inductors Series: LQM18 Type: Multilayer Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 47 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 10MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 3.32Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Electronics Current - Saturation (Isat): 20mA

Win Source Part Number: 1337432-LQM18DZ470M70L
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: LQM18
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 47 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 10MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 3.32Ohm Max
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Current - Saturation (Isat): 20mA

Buy Now Datasheet
Surface Mount Inductors - 2240599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240599
Surface Mount Inductors 2240599
Murata LQM18DZ470M70L

Murata LQM18DZ470M70L

Supplier's Site
Surface Mount Inductors - 2240600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240600
Surface Mount Inductors 2240600
Murata LQM18DZ470M70L

Murata LQM18DZ470M70L

Supplier's Site
Surface Mount Inductors - 2240600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240600P
Surface Mount Inductors 2240600P
Murata LQM18DZ470M70L

Murata LQM18DZ470M70L

Supplier's Site
Fixed Inductors - LQM18DZ470M70L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18DZ470M70L
Fixed Inductors LQM18DZ470M70L
FIXED IND 47UH 180MA INFOTMT

FIXED IND 47UH 180MA INFOTMT

Supplier's Site Datasheet
Inductor, Multilayer, 47Uh, 0.18A, 0603 Rohs Compliant Murata - 56AJ9953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 47Uh, 0.18A, 0603 Rohs Compliant Murata
56AJ9953
Inductor, Multilayer, 47Uh, 0.18A, 0603 Rohs Compliant Murata 56AJ9953
INDUCTOR, MULTILAYER, 47UH, 0.18A, 0603 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 47UH, 0.18A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM18DZ470M70LCT-ND 71-LQM18DZ470M70L 1337432-LQM18DZ470M70L 2240599 LQM18DZ470M70L 56AJ9953
Product Name Fixed Inductors 47UH 180MA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Fixed Inductors Inductor, Multilayer, 47Uh, 0.18A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ceramic Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details