Murata Electronics Surface Mount Inductors LQM18DZ150M70L

Description
Murata LQM18DZ150M70L
Request a Quote Datasheet
Description
Murata LQM18DZ150M70L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2240593P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240593P
Surface Mount Inductors 2240593P
Murata LQM18DZ150M70L

Murata LQM18DZ150M70L

Supplier's Site
Surface Mount Inductors - 2240592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240592
Surface Mount Inductors 2240592
Murata LQM18DZ150M70L

Murata LQM18DZ150M70L

Supplier's Site
Surface Mount Inductors - 2240593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240593
Surface Mount Inductors 2240593
Murata LQM18DZ150M70L

Murata LQM18DZ150M70L

Supplier's Site
Fixed Inductors - 490-LQM18DZ150M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 220mA 2.54Ohm Max 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 220mA 2.54Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DZ150M70LCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 220mA 2.54Ohm Max 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 220mA 2.54Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DZ150M70LTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 220mA 2.54Ohm Max 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 220mA 2.54Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Multilayer, 15Uh, 0.22A, 0603 Rohs Compliant Murata - 56AJ9950 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 15Uh, 0.22A, 0603 Rohs Compliant Murata
56AJ9950
Inductor, Multilayer, 15Uh, 0.22A, 0603 Rohs Compliant Murata 56AJ9950
INDUCTOR, MULTILAYER, 15UH, 0.22A, 0603 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 15UH, 0.22A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2240593P 490-LQM18DZ150M70LDKR-ND 56AJ9950
Product Name Surface Mount Inductors Fixed Inductors Inductor, Multilayer, 15Uh, 0.22A, 0603 Rohs Compliant Murata
Inductance Range 15 microH
DCR 2.54 ohms 2.54 ohms
Rated DC Current 80 milliamps 80 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 0603
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2122SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details