Win Source Part Number: 1369866-LQM18DZ100M7
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 300 mA
Current - Saturation (Isat): 100mA
Shielding: Shielded
DC Resistance (DCR): 1.37Ohm Max
Frequency - Self Resonant: 32MHz
Inductance Frequency - Test: 1 MHz
FIXED IND 10UH 300MA INFOTMT Product overview: LQM18DZ100M70L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 300MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18DZ100M70L can be used for catalog matching and distributor lookup.
10µH Shielded Multilayer Inductor 300mA 1.37Ohm Max 0603 (1608 Metric)
10µH Shielded Multilayer Inductor 300mA 1.37Ohm Max 0603 (1608 Metric)
10µH Shielded Multilayer Inductor 300mA 1.37Ohm Max 0603 (1608 Metric)
FIXED IND 10UH 300MA INFOTMT
INDUCTOR, MULTILAYER, 10UH, 0.3A, 0603 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369866-LQM18DZ100M70L | 71-LQM18DZ100M70L | 490-LQM18DZ100M70LTR-ND | 2240591 | LQM18DZ100M70L | 56AJ9949 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 10UH 300MA Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, Multilayer, 10Uh, 0.3A, 0603 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | Multilayer | |
| Core Material | Ferrite | Ceramic | Ferrite | Ferrite; Ferrite | ||
| Application | RF Choke | |||||
| Configuration | Fixed | Fixed |