Murata Electronics Surface Mount Inductors LQM18DN470M70L

Description
Murata LQM18DN470M70L
Request a Quote Datasheet
Description
Murata LQM18DN470M70L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2240589P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240589P
Surface Mount Inductors 2240589P
Murata LQM18DN470M70L

Murata LQM18DN470M70L

Supplier's Site
Surface Mount Inductors - 2240589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240589
Surface Mount Inductors 2240589
Murata LQM18DN470M70L

Murata LQM18DN470M70L

Supplier's Site
Surface Mount Inductors - 2240588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240588
Surface Mount Inductors 2240588
Murata LQM18DN470M70L

Murata LQM18DN470M70L

Supplier's Site
Fixed Inductors - 490-LQM18DN470M70LCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Multilayer Inductor 180mA 3.32Ohm Max 0603 (1608 Metric)

47µH Shielded Multilayer Inductor 180mA 3.32Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DN470M70LTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Multilayer Inductor 180mA 3.32Ohm Max 0603 (1608 Metric)

47µH Shielded Multilayer Inductor 180mA 3.32Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DN470M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Multilayer Inductor 180mA 3.32Ohm Max 0603 (1608 Metric)

47µH Shielded Multilayer Inductor 180mA 3.32Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Multilayer, 47Uh, 0.18A, 0603 Rohs Compliant Murata - 56AJ9948 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 47Uh, 0.18A, 0603 Rohs Compliant Murata
56AJ9948
Inductor, Multilayer, 47Uh, 0.18A, 0603 Rohs Compliant Murata 56AJ9948
INDUCTOR, MULTILAYER, 47UH, 0.18A, 0603 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 47UH, 0.18A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2240589P 490-LQM18DN470M70LCT-ND 56AJ9948
Product Name Surface Mount Inductors Fixed Inductors Inductor, Multilayer, 47Uh, 0.18A, 0603 Rohs Compliant Murata
Inductance Range 47 microH
DCR 3.32 ohms 3.32 ohms
Rated DC Current 20 milliamps 20 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 0603
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details