33µH Shielded Multilayer Inductor 200mA 3.12Ohm Max 0603 (1608 Metric)
33µH Shielded Multilayer Inductor 200mA 3.12Ohm Max 0603 (1608 Metric)
33µH Shielded Multilayer Inductor 200mA 3.12Ohm Max 0603 (1608 Metric)
INDUCTOR, MULTILAYER, 33UH, 0.2A, 0603 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQM18DN330M70LCT-ND | 2240586 | 56AJ9947 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, Multilayer, 33Uh, 0.2A, 0603 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Technology | Multilayer | Multilayer | |
| Core Material | Ferrite | ||
| Configuration | Fixed |