Murata Electronics Fixed Inductors LQM18DH470M70L

Description
47µH Shielded Multilayer Inductor 10mA 3.32Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
47µH Shielded Multilayer Inductor 10mA 3.32Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM18DH470M70LCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Multilayer Inductor 10mA 3.32Ohm Max 0603 (1608 Metric)

47µH Shielded Multilayer Inductor 10mA 3.32Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DH470M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Multilayer Inductor 10mA 3.32Ohm Max 0603 (1608 Metric)

47µH Shielded Multilayer Inductor 10mA 3.32Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DH470M70LTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Multilayer Inductor 10mA 3.32Ohm Max 0603 (1608 Metric)

47µH Shielded Multilayer Inductor 10mA 3.32Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, Multilayer, 47Uh, 0.18A, 0603 Rohs Compliant Murata - 56AJ9944 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 47Uh, 0.18A, 0603 Rohs Compliant Murata
56AJ9944
Inductor, Multilayer, 47Uh, 0.18A, 0603 Rohs Compliant Murata 56AJ9944
INDUCTOR, MULTILAYER, 47UH, 0.18A, 0603 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 47UH, 0.18A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM18DH470M70LCT-ND 56AJ9944
Product Name Fixed Inductors Inductor, Multilayer, 47Uh, 0.18A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers