Murata Electronics Fixed Inductors LQM18DH220M70L

Description
22µH Shielded Multilayer Inductor 10mA 3.12Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
22µH Shielded Multilayer Inductor 10mA 3.12Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM18DH220M70LCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Multilayer Inductor 10mA 3.12Ohm Max 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 10mA 3.12Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DH220M70LTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Multilayer Inductor 10mA 3.12Ohm Max 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 10mA 3.12Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18DH220M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Multilayer Inductor 10mA 3.12Ohm Max 0603 (1608 Metric)

22µH Shielded Multilayer Inductor 10mA 3.12Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2240576P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240576P
Surface Mount Inductors 2240576P
Murata LQM18DH220M70L

Murata LQM18DH220M70L

Supplier's Site
Surface Mount Inductors - 2240576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240576
Surface Mount Inductors 2240576
Murata LQM18DH220M70L

Murata LQM18DH220M70L

Supplier's Site
Surface Mount Inductors - 2240574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2240574
Surface Mount Inductors 2240574
Murata LQM18DH220M70L

Murata LQM18DH220M70L

Supplier's Site
Inductor, Multilayer, 22Uh, 0.2A, 0603 Rohs Compliant Murata - 56AJ9942 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 22Uh, 0.2A, 0603 Rohs Compliant Murata
56AJ9942
Inductor, Multilayer, 22Uh, 0.2A, 0603 Rohs Compliant Murata 56AJ9942
INDUCTOR, MULTILAYER, 22UH, 0.2A, 0603 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 22UH, 0.2A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM18DH220M70LCT-ND 2240576P 56AJ9942
Product Name Fixed Inductors Surface Mount Inductors Inductor, Multilayer, 22Uh, 0.2A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers