Murata Electronics Fixed Inductors LQH88PN330M38L

Description
33µH Shielded Wirewound Inductor 1.75A 95mOhm 3131 (8080 Metric)
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1.75A 95mOhm 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5494-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5494-2-ND
Fixed Inductors 490-5494-2-ND
33µH Shielded Wirewound Inductor 1.75A 95mOhm 3131 (8080 Metric)

33µH Shielded Wirewound Inductor 1.75A 95mOhm 3131 (8080 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH88PN330M38L
1204401-LQH88PN330M38L
Fixed Inductors - LQH88PN330M38L 1204401-LQH88PN330M38L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204401-LQH88PN330M3 8L Series: LQH88 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 3131 (8080 Metric) Current Rating: 1.75A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Current - Saturation: 1.9A Frequency - Self Resonant: 9MHz Test Frequency: 100kHz Size: 0.315" L x 0.315" W (8.00mm x 8.00mm) Part Status: Obsolete(EOL) Family Name: LQH88PN_38 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 95 mOhm Manufacturer Homepage: www.murata.com Manufacturer Package: 3131 (8080 Metric) Height - Seated (Maximum): 0.150" (3.80mm) Alternative Parts (Cross-Reference): LMLP0808M330CTAR; TYS8040330M-10; NPIS80L330MTRF; Introduction Date: December 17, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204401-LQH88PN330M38L
Series: LQH88
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 3131 (8080 Metric)
Current Rating: 1.75A
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 1.9A
Frequency - Self Resonant: 9MHz
Test Frequency: 100kHz
Size: 0.315" L x 0.315" W (8.00mm x 8.00mm)
Part Status: Obsolete(EOL)
Family Name: LQH88PN_38
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 95 mOhm
Manufacturer Homepage: www.murata.com
Manufacturer Package: 3131 (8080 Metric)
Height - Seated (Maximum): 0.150" (3.80mm)
Alternative Parts (Cross-Reference): LMLP0808M330CTAR; TYS8040330M-10; NPIS80L330MTRF;
Introduction Date: December 17, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 33UH 1.75A 95 MOHM Inductor and Choke - 71-LQH88PN330M38L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.75A 95 MOHM Inductor and Choke
71-LQH88PN330M38L
SMD 33UH 1.75A 95 MOHM Inductor and Choke 71-LQH88PN330M38L
FIXED IND 33UH 1.75A 95 MOHM SMD Product overview: LQH88PN330M38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.75A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.75A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH88PN330M38L can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.75A 95 MOHM SMD Product overview: LQH88PN330M38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.75A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.75A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH88PN330M38L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5494-2-ND 1204401-LQH88PN330M38L 71-LQH88PN330M38L
Product Name Fixed Inductors Fixed Inductors - LQH88PN330M38L SMD 33UH 1.75A 95 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1678259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details