Murata Electronics Fixed Inductors LQH88PN2R2N38L

Description
2.2µH Shielded Wirewound Inductor 6.4A 9mOhm 3131 (8080 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 6.4A 9mOhm 3131 (8080 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5487-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5487-2-ND
Fixed Inductors 490-5487-2-ND
2.2µH Shielded Wirewound Inductor 6.4A 9mOhm 3131 (8080 Metric)

2.2µH Shielded Wirewound Inductor 6.4A 9mOhm 3131 (8080 Metric)

Buy Now Datasheet
SMD 2.2UH 6.4A 9 MOHM Inductor and Choke - 71-LQH88PN2R2N38L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 6.4A 9 MOHM Inductor and Choke
71-LQH88PN2R2N38L
SMD 2.2UH 6.4A 9 MOHM Inductor and Choke 71-LQH88PN2R2N38L
FIXED IND 2.2UH 6.4A 9 MOHM SMD Product overview: LQH88PN2R2N38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6.4A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6.4A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH88PN2R2N38L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 6.4A 9 MOHM SMD Product overview: LQH88PN2R2N38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6.4A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6.4A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH88PN2R2N38L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH88PN2R2N38L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH88PN2R2N38L
Fixed Inductors LQH88PN2R2N38L
FIXED IND 2.2UH 6.4A 9 MOHM SMD

FIXED IND 2.2UH 6.4A 9 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5487-2-ND 71-LQH88PN2R2N38L LQH88PN2R2N38L
Product Name Fixed Inductors SMD 2.2UH 6.4A 9 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details