Murata Electronics Fixed Inductors LQH6PPN680M43L

Description
68µH Shielded Wirewound Inductor 1A 289mOhm 2424 (6060 Metric)
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1A 289mOhm 2424 (6060 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5435-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5435-2-ND
Fixed Inductors 490-5435-2-ND
68µH Shielded Wirewound Inductor 1A 289mOhm 2424 (6060 Metric)

68µH Shielded Wirewound Inductor 1A 289mOhm 2424 (6060 Metric)

Buy Now Datasheet
SMD 68UH 1A 289 MOHM Inductor and Choke - 71-LQH6PPN680M43L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1A 289 MOHM Inductor and Choke
71-LQH6PPN680M43L
SMD 68UH 1A 289 MOHM Inductor and Choke 71-LQH6PPN680M43L
FIXED IND 68UH 1A 289 MOHM SMD Product overview: LQH6PPN680M43L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 289 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 289 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH6PPN680M43L can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1A 289 MOHM SMD Product overview: LQH6PPN680M43L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 289 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 289 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH6PPN680M43L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327894-LQH6PPN680M43L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327894-LQH6PPN680M43L
Inductors, Coils, Chokes - Fixed Inductors 1327894-LQH6PPN680M43L
Manufacturer: Murata Electronics Win Source Part Number: 1327894-LQH6PPN680M4 3L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 68 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 250 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 5MHz DC Resistance (DCR): 289mOhm Temperature Range - Operating: -40°C ~ 85°C Case / Package: 2424 (6060 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 490-5435-6,490-5435- 2,490-5435-1 Base Product Number: LQH6PPN Product Status: Obsolete Current - Saturation (Isat): 1.1A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327894-LQH6PPN680M43L
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Inductance: 68 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 250
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 5MHz
DC Resistance (DCR): 289mOhm
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 2424 (6060 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 490-5435-6,490-5435-2,490-5435-1
Base Product Number: LQH6PPN
Product Status: Obsolete
Current - Saturation (Isat): 1.1A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-5435-2-ND 71-LQH6PPN680M43L 1327894-LQH6PPN680M43L
Product Name Fixed Inductors SMD 68UH 1A 289 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 5-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3300 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details