Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140129-LQH6PPN470M4
Inductance: 47 µH
Tolerance: 20 %
Core Material: Ferrite
Height: 4.5 mm
Categories: Custom Parts
Case / Package: 2424
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Max DC Current: 1.1 A
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140129-LQH6PPN470M43K |
| Product Name | Custom Parts - Custom Parts (J - M) - LQH6PPN470M43K |