Murata Electronics SMD 1UH 4.3A 9 MOHM Inductor and Choke LQH6PPN1R0N43L

Description
FIXED IND 1UH 4.3A 9 MOHM SMD Product overview: LQH6PPN1R0N43L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.3A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.3A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH6PPN1R0N43L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 4.3A 9 MOHM SMD Product overview: LQH6PPN1R0N43L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.3A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.3A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH6PPN1R0N43L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 4.3A 9 MOHM Inductor and Choke - 71-LQH6PPN1R0N43L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4.3A 9 MOHM Inductor and Choke
71-LQH6PPN1R0N43L
SMD 1UH 4.3A 9 MOHM Inductor and Choke 71-LQH6PPN1R0N43L
FIXED IND 1UH 4.3A 9 MOHM SMD Product overview: LQH6PPN1R0N43L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.3A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.3A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH6PPN1R0N43L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4.3A 9 MOHM SMD Product overview: LQH6PPN1R0N43L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.3A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.3A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH6PPN1R0N43L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-5424-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5424-2-ND
Fixed Inductors 490-5424-2-ND
1µH Shielded Wirewound Inductor 4.3A 9mOhm 2424 (6060 Metric)

1µH Shielded Wirewound Inductor 4.3A 9mOhm 2424 (6060 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH6PPN1R0N43L
1057250-LQH6PPN1R0N43L
Fixed Inductors - LQH6PPN1R0N43L 1057250-LQH6PPN1R0N43L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057250-LQH6PPN1R0N4 3L Packaging: Reel - TR Type: Wirewound Current Rating: 4.3A Inductance: 1μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±30% Current - Saturation: 7.5A Frequency - Self Resonant: 110MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9 mOhm Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057250-LQH6PPN1R0N43L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4.3A
Inductance: 1μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Current - Saturation: 7.5A
Frequency - Self Resonant: 110MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9 mOhm
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH6PPN1R0N43L 490-5424-2-ND 1057250-LQH6PPN1R0N43L
Product Name SMD 1UH 4.3A 9 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQH6PPN1R0N43L
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Inductance Range 1 microH 1 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details