Murata Power Solutions SMD 5.3A 14 MOHM Inductor and Choke LQH66SNR68M03L

Description
FIXED IND 680NH 5.3A 14 MOHM SMD Product overview: LQH66SNR68M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.3A, 14 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SNR68M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 5.3A 14 MOHM SMD Product overview: LQH66SNR68M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.3A, 14 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SNR68M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.3A 14 MOHM Inductor and Choke - 71-LQH66SNR68M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.3A 14 MOHM Inductor and Choke
71-LQH66SNR68M03L
SMD 5.3A 14 MOHM Inductor and Choke 71-LQH66SNR68M03L
FIXED IND 680NH 5.3A 14 MOHM SMD Product overview: LQH66SNR68M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.3A, 14 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SNR68M03L can be used for catalog matching and distributor lookup.

FIXED IND 680NH 5.3A 14 MOHM SMD Product overview: LQH66SNR68M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.3A, 14 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SNR68M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-11712-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11712-2-ND
Fixed Inductors 490-11712-2-ND
680nH Shielded Wirewound Inductor 5.3A 14mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 5.3A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-11712-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11712-1-ND
Fixed Inductors 490-11712-1-ND
680nH Shielded Wirewound Inductor 5.3A 14mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 5.3A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-11712-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11712-6-ND
Fixed Inductors 490-11712-6-ND
680nH Shielded Wirewound Inductor 5.3A 14mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 5.3A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH66SNR68M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH66SNR68M03L
Fixed Inductors LQH66SNR68M03L
FIXED IND 680NH 5.3A 14 MOHM SMD

FIXED IND 680NH 5.3A 14 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH66SNR68M03L 490-11712-2-ND LQH66SNR68M03L
Product Name SMD 5.3A 14 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details