Manufacturer: Murata Electronics North America
Win Source Part Number: 923800-LQH66SN680M03
Series: LQH66
Operating Temperature Range: -40°C ~ 80°C
Features: Shielded Wirewound Inductor 406mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH66SN
Categories: Inductors
Case / Package: 2525 (6363 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQH66SN680M03L-ND, 490-12062-1, 490-12062-2, 490-12062-6
68µH Shielded Wirewound Inductor 600mA 406mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 600mA 406mOhm Max Nonstandard
68µH Shielded Wirewound Inductor 600mA 406mOhm Max Nonstandard
FIXED IND 68UH 600MA 406MOHM SMD Product overview: LQH66SN680M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 600MA, 406MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 600MA, 406MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN680M03L can be used for catalog matching and distributor lookup.
FIXED IND 68UH 600MA 406MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 923800-LQH66SN680M03L | 490-LQH66SN680M03LDKR-ND | 71-LQH66SN680M03L | LQH66SN680M03L |
| Product Name | Fixed Inductors - LQH66SN680M03L | Fixed Inductors | SMD 68UH 600MA 406MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed |