Murata Power Solutions Fixed Inductors LQH66SN472M03L

Description
4.7mH Shielded Wirewound Inductor 70mA 27.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.7mH Shielded Wirewound Inductor 70mA 27.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16865-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16865-6-ND
Fixed Inductors 490-16865-6-ND
4.7mH Shielded Wirewound Inductor 70mA 27.3Ohm Max Nonstandard

4.7mH Shielded Wirewound Inductor 70mA 27.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-16865-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16865-2-ND
Fixed Inductors 490-16865-2-ND
4.7mH Shielded Wirewound Inductor 70mA 27.3Ohm Max Nonstandard

4.7mH Shielded Wirewound Inductor 70mA 27.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-16865-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16865-1-ND
Fixed Inductors 490-16865-1-ND
4.7mH Shielded Wirewound Inductor 70mA 27.3Ohm Max Nonstandard

4.7mH Shielded Wirewound Inductor 70mA 27.3Ohm Max Nonstandard

Buy Now Datasheet
SMD 4.7MH 70MA 27.3OHM Inductor and Choke - 71-LQH66SN472M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7MH 70MA 27.3OHM Inductor and Choke
71-LQH66SN472M03L
SMD 4.7MH 70MA 27.3OHM Inductor and Choke 71-LQH66SN472M03L
FIXED IND 4.7MH 70MA 27.3OHM SMD Product overview: LQH66SN472M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 70MA, 27.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 70MA, 27.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN472M03L can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 70MA 27.3OHM SMD Product overview: LQH66SN472M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 70MA, 27.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 70MA, 27.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN472M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH66SN472M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH66SN472M03L
Fixed Inductors LQH66SN472M03L
FIXED IND 4.7MH 70MA 27.3OHM SMD

FIXED IND 4.7MH 70MA 27.3OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16865-6-ND 71-LQH66SN472M03L LQH66SN472M03L
Product Name Fixed Inductors SMD 4.7MH 70MA 27.3OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 70.05 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers