Murata Power Solutions Fixed Inductors LQH66SN331M03L

Description
330µH Shielded Wirewound Inductor 280mA 2.52Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 280mA 2.52Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH66SN331M03LCT-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Wirewound Inductor 280mA 2.52Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 280mA 2.52Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN331M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Wirewound Inductor 280mA 2.52Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 280mA 2.52Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN331M03LTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Wirewound Inductor 280mA 2.52Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 280mA 2.52Ohm Max Nonstandard

Buy Now Datasheet
330UH 280MA 2.52OHM Inductor and Choke - 71-LQH66SN331M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 280MA 2.52OHM Inductor and Choke
71-LQH66SN331M03L
330UH 280MA 2.52OHM Inductor and Choke 71-LQH66SN331M03L
FIXED IND 330UH 280MA 2.52OHM SM Product overview: LQH66SN331M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 280MA, 2.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 280MA, 2.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN331M03L can be used for catalog matching and distributor lookup.

FIXED IND 330UH 280MA 2.52OHM SM Product overview: LQH66SN331M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 280MA, 2.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 280MA, 2.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN331M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH66SN331M03LCT-ND 71-LQH66SN331M03L
Product Name Fixed Inductors 330UH 280MA 2.52OHM Inductor and Choke
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322520C1R0MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5703-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers