Murata Power Solutions Fixed Inductors LQH66SN330M03L

Description
33µH Shielded Wirewound Inductor 860mA 196mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 860mA 196mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12059-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12059-2-ND
Fixed Inductors 490-12059-2-ND
33µH Shielded Wirewound Inductor 860mA 196mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 860mA 196mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-12059-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12059-1-ND
Fixed Inductors 490-12059-1-ND
33µH Shielded Wirewound Inductor 860mA 196mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 860mA 196mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-12059-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12059-6-ND
Fixed Inductors 490-12059-6-ND
33µH Shielded Wirewound Inductor 860mA 196mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 860mA 196mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 860MA 196MOHM Inductor and Choke - 71-LQH66SN330M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 860MA 196MOHM Inductor and Choke
71-LQH66SN330M03L
SMD 33UH 860MA 196MOHM Inductor and Choke 71-LQH66SN330M03L
FIXED IND 33UH 860MA 196MOHM SMD Product overview: LQH66SN330M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 860MA, 196MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 860MA, 196MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN330M03L can be used for catalog matching and distributor lookup.

FIXED IND 33UH 860MA 196MOHM SMD Product overview: LQH66SN330M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 860MA, 196MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 860MA, 196MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN330M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke Coil, 33 Uh 860Ma 0.14 Ohm 20% 12Mhz; Inductance Murata - 74M2873 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 33 Uh 860Ma 0.14 Ohm 20% 12Mhz; Inductance Murata
74M2873
Choke Coil, 33 Uh 860Ma 0.14 Ohm 20% 12Mhz; Inductance Murata 74M2873
CHOKE COIL, 33 uH 860mA 0.14 OHM 20% 12MHz; Inductance:33µH; DC Resistance Max:0.14ohm; Self Resonant Frequency:12MHz; DC Current Rating:860mA; Inductor Case / Package:2525 [6363 Metric]; Product Range:LQH66S Series RoHS Compliant: Yes

CHOKE COIL, 33 uH 860mA 0.14 OHM 20% 12MHz; Inductance:33µH; DC Resistance Max:0.14ohm; Self Resonant Frequency:12MHz; DC Current Rating:860mA; Inductor Case / Package:2525 [6363 Metric]; Product Range:LQH66S Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12059-2-ND 71-LQH66SN330M03L 74M2873
Product Name Fixed Inductors SMD 33UH 860MA 196MOHM Inductor and Choke Choke Coil, 33 Uh 860Ma 0.14 Ohm 20% 12Mhz; Inductance Murata
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data