Murata Power Solutions SMD 10UH 1.6A 50.4MOHM Inductor and Choke LQH66SN100M03L

Description
FIXED IND 10UH 1.6A 50.4MOHM SMD Product overview: LQH66SN100M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.6A, 50.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.6A, 50.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN100M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.6A 50.4MOHM SMD Product overview: LQH66SN100M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.6A, 50.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.6A, 50.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN100M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.6A 50.4MOHM Inductor and Choke - 71-LQH66SN100M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.6A 50.4MOHM Inductor and Choke
71-LQH66SN100M03L
SMD 10UH 1.6A 50.4MOHM Inductor and Choke 71-LQH66SN100M03L
FIXED IND 10UH 1.6A 50.4MOHM SMD Product overview: LQH66SN100M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.6A, 50.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.6A, 50.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN100M03L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.6A 50.4MOHM SMD Product overview: LQH66SN100M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.6A, 50.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.6A, 50.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH66SN100M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH66SN100M03L
847536-LQH66SN100M03L
Fixed Inductors - LQH66SN100M03L 847536-LQH66SN100M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 847536-LQH66SN100M03 L Series: LQH66 Features: 10 µH Inductor 1.6 A Package: Reel - TR Family Name: LQH66SN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 350 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: LQH66SN100M03L-ND, 490-9674-6, 490-9674-2, 490-9674-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 847536-LQH66SN100M03L
Series: LQH66
Features: 10 µH Inductor 1.6 A
Package: Reel - TR
Family Name: LQH66SN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQH66SN100M03L-ND, 490-9674-6, 490-9674-2, 490-9674-1

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN100M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.6A 50.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.6A 50.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN100M03LCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.6A 50.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.6A 50.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH66SN100M03LTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.6A 50.4mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.6A 50.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH66SN100M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH66SN100M03L
Fixed Inductors LQH66SN100M03L
FIXED IND 10UH 1.6A 50.4MOHM SMD

FIXED IND 10UH 1.6A 50.4MOHM SMD

Supplier's Site Datasheet
Choke Coil, 10 Uh 1.6A 0.036 Ohm 20% 20Mhz; Inductance Murata - 74M2862 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 10 Uh 1.6A 0.036 Ohm 20% 20Mhz; Inductance Murata
74M2862
Choke Coil, 10 Uh 1.6A 0.036 Ohm 20% 20Mhz; Inductance Murata 74M2862
CHOKE COIL, 10 uH 1.6A 0.036 OHM 20% 20MHz; Inductance:10µH; DC Resistance Max:0.036ohm; Self Resonant Frequency:20MHz; DC Current Rating:1.6A; Inductor Case / Package:2525 [6363 Metric]; Product Range:LQH66S Series RoHS Compliant: Yes

CHOKE COIL, 10 uH 1.6A 0.036 OHM 20% 20MHz; Inductance:10µH; DC Resistance Max:0.036ohm; Self Resonant Frequency:20MHz; DC Current Rating:1.6A; Inductor Case / Package:2525 [6363 Metric]; Product Range:LQH66S Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH66SN100M03L 847536-LQH66SN100M03L 490-LQH66SN100M03LDKR-ND LQH66SN100M03L 74M2862
Product Name SMD 10UH 1.6A 50.4MOHM Inductor and Choke Fixed Inductors - LQH66SN100M03L Fixed Inductors Fixed Inductors Choke Coil, 10 Uh 1.6A 0.036 Ohm 20% 20Mhz; Inductance Murata
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8120-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details