FIXED IND Product overview: LQH5BPZ2R7NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPZ2R7NT0L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 923796-LQH5BPZ2R7NT0
Series: *
Features: Inductor
Package: Reel - TR
Family Name: LQH5BPZ
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-LQH5BPZ2R7NT0L, 490-LQH5BPZ2R7NT0L-N
Integrated Circuits (ICs) - Inductors (SMD)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQH5BPZ2R7NT0L | 923796-LQH5BPZ2R7NT0L | 490-LQH5BPZ2R7NT0LTR-ND | LQH5BPZ2R7NT0L |
| Product Name | Inductor and Choke | Fixed Inductors - LQH5BPZ2R7NT0L | Fixed Inductors | Integrated Circuits (ICs) - Inductors (SMD) |
| Mounting Option | Surface Mount | |||
| Technology | Power Chip | |||
| Core Material | Ferrite | |||
| Inductance Range | 2.7 microH | |||
| Inductance Tolerance | 30 (+/- %) |