FIXED IND 470NH 4A 12 MOHM SMD Product overview: LQH5BPNR47NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 12 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPNR47NT0L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057246-LQH5BPNR47NT
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4A
Inductance: 470nH
Height - Seated (Max): 0.087" (2.20mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 7.7A
Frequency - Self Resonant: 220MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 14.4 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
470nH Shielded Wirewound Inductor 4A 12mOhm Nonstandard
470nH Shielded Wirewound Inductor 4A 12mOhm Nonstandard
470nH Shielded Wirewound Inductor 4A 12mOhm Nonstandard
Surface Mount High Frequency Inductor, LQH5BP_T0 Series, 470 nH, 30%, 2020 [5050 Metric], 220 MHz RoHS Compliant: Yes
FIXED IND 470NH 4A 12 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH5BPNR47NT0L | 1057246-LQH5BPNR47NT0L | 490-14696-6-ND | 48W6307 | LQH5BPNR47NT0L |
| Product Name | SMD 4A 12 MOHM Inductor and Choke | Fixed Inductors - LQH5BPNR47NT0L | Fixed Inductors | Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 470 Nh, 30%, 2020 [5050 Metric], 220 Mhz Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH |