125 General WoundFerrite Product overview: LQH5BPN4R7N38K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN4R7N38K can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158398-LQH5BPN4R7N3
Current Rating: 3.8 A
Inductance: 4.7 µH
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 17 MHz
Composition: Wirewound
Height: 4 mm
Categories: Fixed Inductors
Case / Package: 2020
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -40 °C
RMS Current (Irms): 3.8 A
Saturation Current: 3.5 A
Series Resistance: 31.2 mΩ
Ambient Temperature Range High: 85 °C
Max Operating Temperature: 125 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH5BPN4R7N38K | 1158398-LQH5BPN4R7N38K |
| Product Name | Inductor and Choke | Fixed Inductors - LQH5BPN4R7N38K |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 4.7 microH | 4.7 microH |
| Technology | Standard; Wirewound |