Murata Power Solutions Fixed Inductors - LQH5BPN3R3NT0L LQH5BPN3R3NT0L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057243-LQH5BPN3R3NT 0L Packaging: Reel - TR Type: Wirewound Current Rating: 2.3A Inductance: 3.3μH Height - Seated (Max): 0.087" (2.20mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 3.5A Frequency - Self Resonant: 40MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 52.8 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057243-LQH5BPN3R3NT 0L Packaging: Reel - TR Type: Wirewound Current Rating: 2.3A Inductance: 3.3μH Height - Seated (Max): 0.087" (2.20mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 3.5A Frequency - Self Resonant: 40MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 52.8 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH5BPN3R3NT0L
1057243-LQH5BPN3R3NT0L
Fixed Inductors - LQH5BPN3R3NT0L 1057243-LQH5BPN3R3NT0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057243-LQH5BPN3R3NT 0L Packaging: Reel - TR Type: Wirewound Current Rating: 2.3A Inductance: 3.3μH Height - Seated (Max): 0.087" (2.20mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 3.5A Frequency - Self Resonant: 40MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 52.8 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057243-LQH5BPN3R3NT0L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.3A
Inductance: 3.3μH
Height - Seated (Max): 0.087" (2.20mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 3.5A
Frequency - Self Resonant: 40MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 52.8 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-10763-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10763-2-ND
Fixed Inductors 490-10763-2-ND
3.3µH Shielded Wirewound Inductor 2.3A 44mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 2.3A 44mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10763-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10763-6-ND
Fixed Inductors 490-10763-6-ND
3.3µH Shielded Wirewound Inductor 2.3A 44mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 2.3A 44mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10763-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10763-1-ND
Fixed Inductors 490-10763-1-ND
3.3µH Shielded Wirewound Inductor 2.3A 44mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 2.3A 44mOhm Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 1065338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065338
Surface Mount Inductors 1065338
Murata LQH5BPN3R3NT0L

Murata LQH5BPN3R3NT0L

Supplier's Site
Surface Mount Inductors - 1065338P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065338P
Surface Mount Inductors 1065338P
Murata LQH5BPN3R3NT0L

Murata LQH5BPN3R3NT0L

Supplier's Site
Surface Mount Inductors - 1669648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669648
Surface Mount Inductors 1669648
Murata LQH5BPN3R3NT0L

Murata LQH5BPN3R3NT0L

Supplier's Site
SMD 3.3UH 2.3A 44MOHM Inductor and Choke - 71-LQH5BPN3R3NT0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.3A 44MOHM Inductor and Choke
71-LQH5BPN3R3NT0L
SMD 3.3UH 2.3A 44MOHM Inductor and Choke 71-LQH5BPN3R3NT0L
FIXED IND 3.3UH 2.3A 44MOHM SMD Product overview: LQH5BPN3R3NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.3A, 44MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.3A, 44MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN3R3NT0L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.3A 44MOHM SMD Product overview: LQH5BPN3R3NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.3A, 44MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.3A, 44MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN3R3NT0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH5BPN3R3NT0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPN3R3NT0L
Fixed Inductors LQH5BPN3R3NT0L
FIXED IND 3.3UH 2.3A 44MOHM SMD

FIXED IND 3.3UH 2.3A 44MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057243-LQH5BPN3R3NT0L 490-10763-2-ND 1065338 1065338P 71-LQH5BPN3R3NT0L LQH5BPN3R3NT0L
Product Name Fixed Inductors - LQH5BPN3R3NT0L Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 3.3UH 2.3A 44MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details