Murata Power Solutions SMD 2.2UH 2.6A 36 MOHM Inductor and Choke LQH5BPN2R2NT0L

Description
FIXED IND 2.2UH 2.6A 36 MOHM SMD Product overview: LQH5BPN2R2NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN2R2NT0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.6A 36 MOHM SMD Product overview: LQH5BPN2R2NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN2R2NT0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 2.6A 36 MOHM Inductor and Choke - 71-LQH5BPN2R2NT0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.6A 36 MOHM Inductor and Choke
71-LQH5BPN2R2NT0L
SMD 2.2UH 2.6A 36 MOHM Inductor and Choke 71-LQH5BPN2R2NT0L
FIXED IND 2.2UH 2.6A 36 MOHM SMD Product overview: LQH5BPN2R2NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN2R2NT0L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.6A 36 MOHM SMD Product overview: LQH5BPN2R2NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.6A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.6A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN2R2NT0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH5BPN2R2NT0L - 1057242-LQH5BPN2R2NT0L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQH5BPN2R2NT0L
1057242-LQH5BPN2R2NT0L
Fixed Inductors - LQH5BPN2R2NT0L 1057242-LQH5BPN2R2NT0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057242-LQH5BPN2R2NT 0L Packaging: Reel - TR Type: Wirewound Current Rating: 2.6A Inductance: 2.2μH Height - Seated (Max): 0.087" (2.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4A Frequency - Self Resonant: 55MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 36 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057242-LQH5BPN2R2NT0L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.6A
Inductance: 2.2μH
Height - Seated (Max): 0.087" (2.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 4A
Frequency - Self Resonant: 55MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 36 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Surface Mount Inductors - 1065337P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065337P
Surface Mount Inductors 1065337P
Murata LQH5BPN2R2NT0L

Murata LQH5BPN2R2NT0L

Supplier's Site
Surface Mount Inductors - 1065337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065337
Surface Mount Inductors 1065337
Murata LQH5BPN2R2NT0L

Murata LQH5BPN2R2NT0L

Supplier's Site
Surface Mount Inductors - 1669647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669647
Surface Mount Inductors 1669647
Murata LQH5BPN2R2NT0L

Murata LQH5BPN2R2NT0L

Supplier's Site
Fixed Inductors - 490-7778-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7778-2-ND
Fixed Inductors 490-7778-2-ND
2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-7778-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7778-6-ND
Fixed Inductors 490-7778-6-ND
2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-7778-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7778-1-ND
Fixed Inductors 490-7778-1-ND
2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH5BPN2R2NT0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPN2R2NT0L
Fixed Inductors LQH5BPN2R2NT0L
FIXED IND 2.2UH 2.6A 36 MOHM SMD

FIXED IND 2.2UH 2.6A 36 MOHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 2.2 H, 30%, 2020 [5050 Metric], 55 Mhz Rohs Compliant Murata - 48W6313 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 2.2 H, 30%, 2020 [5050 Metric], 55 Mhz Rohs Compliant Murata
48W6313
Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 2.2 H, 30%, 2020 [5050 Metric], 55 Mhz Rohs Compliant Murata 48W6313
Surface Mount High Frequency Inductor, LQH5BP_T0 Series, 2.2 H, 30%, 2020 [5050 Metric], 55 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQH5BP_T0 Series, 2.2 H, 30%, 2020 [5050 Metric], 55 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH5BPN2R2NT0L 1057242-LQH5BPN2R2NT0L 1065337P 1065337 490-7778-2-ND LQH5BPN2R2NT0L 48W6313
Product Name SMD 2.2UH 2.6A 36 MOHM Inductor and Choke Fixed Inductors - LQH5BPN2R2NT0L Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 2.2 H, 30%, 2020 [5050 Metric], 55 Mhz Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers