FIXED IND 1.5UH 3A 24 MOHM SMD Product overview: LQH5BPN1R5NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 24 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 24 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN1R5NT0L can be used for catalog matching and distributor lookup.
1.5µH Shielded Wirewound Inductor 3A 24mOhm Nonstandard
1.5µH Shielded Wirewound Inductor 3A 24mOhm Nonstandard
1.5µH Shielded Wirewound Inductor 3A 24mOhm Nonstandard
Surface Mount High Frequency Inductor, LQH5BP_T0 Series, 1.5 H, 30%, 2020 [5050 Metric], 70 MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH5BPN1R5NT0L | 490-7777-6-ND | 48W6310 |
| Product Name | SMD 1.5UH 3A 24 MOHM Inductor and Choke | Fixed Inductors | Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 1.5 H, 30%, 2020 [5050 Metric], 70 Mhz Rohs Compliant Murata |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 1.5 microH |