Murata Electronics Fixed Inductors - LQH5BPN1R2NT0L LQH5BPN1R2NT0L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057240-LQH5BPN1R2NT 0L Packaging: Reel - TR Type: Wirewound Current Rating: 3.1A Inductance: 1.2μH Height - Seated (Max): 0.087" (2.20mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 5.4A Frequency - Self Resonant: 90MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22.8 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0503 (1308 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057240-LQH5BPN1R2NT 0L Packaging: Reel - TR Type: Wirewound Current Rating: 3.1A Inductance: 1.2μH Height - Seated (Max): 0.087" (2.20mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 5.4A Frequency - Self Resonant: 90MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22.8 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0503 (1308 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH5BPN1R2NT0L
1057240-LQH5BPN1R2NT0L
Fixed Inductors - LQH5BPN1R2NT0L 1057240-LQH5BPN1R2NT0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057240-LQH5BPN1R2NT 0L Packaging: Reel - TR Type: Wirewound Current Rating: 3.1A Inductance: 1.2μH Height - Seated (Max): 0.087" (2.20mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 5.4A Frequency - Self Resonant: 90MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 22.8 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0503 (1308 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057240-LQH5BPN1R2NT0L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.1A
Inductance: 1.2μH
Height - Seated (Max): 0.087" (2.20mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 5.4A
Frequency - Self Resonant: 90MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 22.8 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0503 (1308 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-14695-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14695-6-ND
Fixed Inductors 490-14695-6-ND
1.2µH Shielded Wirewound Inductor 3.1A 19mOhm Nonstandard

1.2µH Shielded Wirewound Inductor 3.1A 19mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14695-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14695-1-ND
Fixed Inductors 490-14695-1-ND
1.2µH Shielded Wirewound Inductor 3.1A 19mOhm Nonstandard

1.2µH Shielded Wirewound Inductor 3.1A 19mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-14695-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14695-2-ND
Fixed Inductors 490-14695-2-ND
1.2µH Shielded Wirewound Inductor 3.1A 19mOhm Nonstandard

1.2µH Shielded Wirewound Inductor 3.1A 19mOhm Nonstandard

Buy Now Datasheet
SMD 1.2UH 3.1A 19MOHM Inductor and Choke - 71-LQH5BPN1R2NT0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 3.1A 19MOHM Inductor and Choke
71-LQH5BPN1R2NT0L
SMD 1.2UH 3.1A 19MOHM Inductor and Choke 71-LQH5BPN1R2NT0L
FIXED IND 1.2UH 3.1A 19MOHM SMD Product overview: LQH5BPN1R2NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 3.1A, 19MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 3.1A, 19MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN1R2NT0L can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 3.1A 19MOHM SMD Product overview: LQH5BPN1R2NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 3.1A, 19MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 3.1A, 19MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN1R2NT0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH5BPN1R2NT0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPN1R2NT0L
Fixed Inductors LQH5BPN1R2NT0L
FIXED IND 1.2UH 3.1A 19MOHM SMD

FIXED IND 1.2UH 3.1A 19MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057240-LQH5BPN1R2NT0L 490-14695-6-ND 71-LQH5BPN1R2NT0L LQH5BPN1R2NT0L
Product Name Fixed Inductors - LQH5BPN1R2NT0L Fixed Inductors SMD 1.2UH 3.1A 19MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678536 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details