FIXED IND 100UH 740MA 576 MOHM
FIXED IND 100UH 740MA 576 MOHM
100µH Shielded Wirewound Inductor 740mA 576mOhm Max 2020 (5050 Metric)
FIXED IND 100UH 740MA 576MOHM SM Product overview: LQH5BPN101M38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 740MA, 576MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 740MA, 576MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN101M38L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 878092-LQH5BPN101M38
Series: LQH5
Operating Temperature Range: -40°C ~ 85°C
Features: 100 µH Shielded Wirewound Inductor 740 mA 576mOhm Max 2020 (5050 Metric)
Package: 2020 (5050 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH5BPN
Categories: Inductors
Case / Package: 2020
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
FIXED IND 100UH 740MA 576MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH5BPN101M38LDKR-ND | 71-LQH5BPN101M38L | 878092-LQH5BPN101M38L | LQH5BPN101M38L |
| Product Name | Fixed Inductors | 100UH 740MA 576MOHM Inductor and Choke | Fixed Inductors - LQH5BPN101M38L | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |