125 General WoundFerrite Product overview: LQH5BPN101M38K from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN101M38K can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070794-LQH5BPN101M3
Current Rating: 740 mA
Inductance: 100 µH
Mounting: SMD (SMT)
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 4 MHz
Composition: Wirewound
Height: 4 mm
Categories: Fixed Inductors
Case / Package: 2020
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 740 mA
Saturation Current: 750 mA
Series Resistance: 576 mΩ
Ambient Temperature Range High: 85 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH5BPN101M38K | 1070794-LQH5BPN101M38K |
| Product Name | Inductor and Choke | Fixed Inductors - LQH5BPN101M38K |
| Mounting Option | SMD (SMT) | Surface Mount Technology |
| Core Material | Ferrite | Ferrite |
| Inductance Range | 100 microH | 100 microH |
| Technology | Standard; Wirewound |