FIXED IND 10UH 1.6A 106MOHM SMD Product overview: LQH5BPN100MT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.6A, 106MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.6A, 106MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN100MT0L can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 1.6A 106mOhm Nonstandard
10µH Shielded Wirewound Inductor 1.6A 106mOhm Nonstandard
10µH Shielded Wirewound Inductor 1.6A 106mOhm Nonstandard
FIXED IND 10UH 1.6A 106MOHM SMD
Surface Mount High Frequency Inductor, LQH5BP_T0 Series, 10 H, 20%, 2020 [5050 Metric], 25 MHz RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8712051P | 8712051 | 71-LQH5BPN100MT0L | 490-7776-1-ND | LQH5BPN100MT0L | 48W6311 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 10UH 1.6A 106MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, Lqh5Bp_T0 Series, 10 H, 20%, 2020 [5050 Metric], 25 Mhz Rohs Compliant Murata |
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | ||
| Rated DC Current | 2000 milliamps | 2000 milliamps | 1600 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 5050 | 5050 | ||||
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound |