Murata Electronics Fixed Inductors LQH5BPN100M38L

Description
10µH Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard
Request a Quote
Description
10µH Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LQH5BPN100M38L is a fixed inductor designed for various applications, including consumer and industrial equipment, as well as renewable energy and EV charging systems. It features a nominal inductance of 10 OºH with a tolerance of ±20%. The inductor has a DC resistance of 0.056 Ω and a self-resonant frequency of 2.6 MHz. It can handle a rated current of 2,200 mA based on temperature rise and 2,600 mA based on inductance change. The operating temperature range is from -40°C to +85°C, with a maximum product temperature of 125°C. The inductor is packaged in a reel for surface mount applications and has a typical mass of 0.35 g. It is suitable for use in applications where the functions do not directly relate to the protection of human life and property.

Datasheet Summary
Powered by GS/AI

The LQH5BPN100M38L is a fixed inductor designed for various applications, including consumer and industrial equipment, as well as renewable energy and EV charging systems. It features a nominal inductance of 10 OºH with a tolerance of ±20%. The inductor has a DC resistance of 0.056 Ω and a self-resonant frequency of 2.6 MHz. It can handle a rated current of 2,200 mA based on temperature rise and 2,600 mA based on inductance change. The operating temperature range is from -40°C to +85°C, with a maximum product temperature of 125°C. The inductor is packaged in a reel for surface mount applications and has a typical mass of 0.35 g. It is suitable for use in applications where the functions do not directly relate to the protection of human life and property.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16631-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16631-6-ND
Fixed Inductors 490-16631-6-ND
10µH Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard

10µH Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-16631-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16631-1-ND
Fixed Inductors 490-16631-1-ND
10µH Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard

10µH Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-16631-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16631-2-ND
Fixed Inductors 490-16631-2-ND
10µH Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard

10µH Shielded Wirewound Inductor 2.2A 56mOhm Nonstandard

Buy Now Datasheet
SMD 10UH 2.2A 56 MOHM Inductor and Choke - 71-LQH5BPN100M38L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.2A 56 MOHM Inductor and Choke
71-LQH5BPN100M38L
SMD 10UH 2.2A 56 MOHM Inductor and Choke 71-LQH5BPN100M38L
FIXED IND 10UH 2.2A 56 MOHM SMD Product overview: LQH5BPN100M38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.2A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.2A, 56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN100M38L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.2A 56 MOHM SMD Product overview: LQH5BPN100M38L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.2A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.2A, 56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPN100M38L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH5BPN100M38L
878091-LQH5BPN100M38L
Fixed Inductors - LQH5BPN100M38L 878091-LQH5BPN100M38L
Manufacturer: Murata Electronics North America Win Source Part Number: 878091-LQH5BPN100M38 L Series: LQH5 Operating Temperature Range: -40°C ~ 85°C Features: 10 µH Shielded Wirewound Inductor 2.2 A 56mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQH5BPN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-16631-1, 490-16631-2, 490-16631-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 878091-LQH5BPN100M38L
Series: LQH5
Operating Temperature Range: -40°C ~ 85°C
Features: 10 µH Shielded Wirewound Inductor 2.2 A 56mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH5BPN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-16631-1, 490-16631-2, 490-16631-6

Buy Now Datasheet
Fixed Inductors - LQH5BPN100M38L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPN100M38L
Fixed Inductors LQH5BPN100M38L
FIXED IND 10UH 2.2A 56 MOHM SMD

FIXED IND 10UH 2.2A 56 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16631-6-ND 71-LQH5BPN100M38L 878091-LQH5BPN100M38L LQH5BPN100M38L
Product Name Fixed Inductors SMD 10UH 2.2A 56 MOHM Inductor and Choke Fixed Inductors - LQH5BPN100M38L Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Surface Mount Inductors - 1678466 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details