Murata Power Solutions Fixed Inductors LQH5BPHR47NT0L

Description
470nH Shielded Wirewound Inductor 4A 14.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 4A 14.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18462-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18462-2-ND
Fixed Inductors 490-18462-2-ND
470nH Shielded Wirewound Inductor 4A 14.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 4A 14.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18462-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18462-6-ND
Fixed Inductors 490-18462-6-ND
470nH Shielded Wirewound Inductor 4A 14.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 4A 14.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18462-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18462-1-ND
Fixed Inductors 490-18462-1-ND
470nH Shielded Wirewound Inductor 4A 14.4mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 4A 14.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 470Nh, 220Mhz, 2020 Rohs Compliant Murata - 65AH7805 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 470Nh, 220Mhz, 2020 Rohs Compliant Murata
65AH7805
Inductor, Aec-Q200, 470Nh, 220Mhz, 2020 Rohs Compliant Murata 65AH7805
INDUCTOR, AEC-Q200, 470NH, 220MHZ, 2020 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 470NH, 220MHZ, 2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18462-2-ND 65AH7805
Product Name Fixed Inductors Inductor, Aec-Q200, 470Nh, 220Mhz, 2020 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 0402CS-12NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details