Murata Power Solutions Fixed Inductors LQH5BPH470MT0L

Description
47µH Shielded Wirewound Inductor 670mA 648mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 670mA 648mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18459-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18459-6-ND
Fixed Inductors 490-18459-6-ND
47µH Shielded Wirewound Inductor 670mA 648mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 670mA 648mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18459-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18459-1-ND
Fixed Inductors 490-18459-1-ND
47µH Shielded Wirewound Inductor 670mA 648mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 670mA 648mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18459-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18459-2-ND
Fixed Inductors 490-18459-2-ND
47µH Shielded Wirewound Inductor 670mA 648mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 670mA 648mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 47Uh, 5Mhz, 2020 Rohs Compliant Murata - 65AH7817 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 47Uh, 5Mhz, 2020 Rohs Compliant Murata
65AH7817
Inductor, Aec-Q200, 47Uh, 5Mhz, 2020 Rohs Compliant Murata 65AH7817
INDUCTOR, AEC-Q200, 47UH, 5MHZ, 2020 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 47UH, 5MHZ, 2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18459-6-ND 65AH7817
Product Name Fixed Inductors Inductor, Aec-Q200, 47Uh, 5Mhz, 2020 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Adjustable Inductors - 1956-1088-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details