Murata Power Solutions Fixed Inductors LQH5BPH3R3NT0L

Description
3.3µH Shielded Wirewound Inductor 2.3A 52.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2.3A 52.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18458-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18458-2-ND
Fixed Inductors 490-18458-2-ND
3.3µH Shielded Wirewound Inductor 2.3A 52.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.3A 52.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18458-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18458-1-ND
Fixed Inductors 490-18458-1-ND
3.3µH Shielded Wirewound Inductor 2.3A 52.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.3A 52.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18458-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18458-6-ND
Fixed Inductors 490-18458-6-ND
3.3µH Shielded Wirewound Inductor 2.3A 52.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.3A 52.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 3.3Uh, 40Mhz, 2020 Rohs Compliant Murata - 65AH7814 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.3Uh, 40Mhz, 2020 Rohs Compliant Murata
65AH7814
Inductor, Aec-Q200, 3.3Uh, 40Mhz, 2020 Rohs Compliant Murata 65AH7814
INDUCTOR, AEC-Q200, 3.3UH, 40MHZ, 2020 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 3.3UH, 40MHZ, 2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH5BPH3R3NT0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPH3R3NT0L
Fixed Inductors LQH5BPH3R3NT0L
FIXED IND 3.3UH 2.3A 52.8MOHM SM

FIXED IND 3.3UH 2.3A 52.8MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18458-2-ND 65AH7814 LQH5BPH3R3NT0L
Product Name Fixed Inductors Inductor, Aec-Q200, 3.3Uh, 40Mhz, 2020 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details