Murata Power Solutions Fixed Inductors LQH5BPH2R2NT0L

Description
2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18455-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18455-1-ND
Fixed Inductors 490-18455-1-ND
2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18455-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18455-2-ND
Fixed Inductors 490-18455-2-ND
2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18455-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18455-6-ND
Fixed Inductors 490-18455-6-ND
2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.6A 36mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, 55Mhz, 2020 Rohs Compliant Murata - 65AH7811 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, 55Mhz, 2020 Rohs Compliant Murata
65AH7811
Inductor, Aec-Q200, 2.2Uh, 55Mhz, 2020 Rohs Compliant Murata 65AH7811
INDUCTOR, AEC-Q200, 2.2UH, 55MHZ, 2020 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, 55MHZ, 2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH5BPH2R2NT0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPH2R2NT0L
Fixed Inductors LQH5BPH2R2NT0L
FIXED IND 2.2UH 2.6A 36 MOHM SMD

FIXED IND 2.2UH 2.6A 36 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18455-1-ND 65AH7811 LQH5BPH2R2NT0L
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Uh, 55Mhz, 2020 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567661 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details