Murata Power Solutions Fixed Inductors LQH5BPH1R5NT0L

Description
1.5µH Shielded Wirewound Inductor 3A 28.8mOhm Max Nonstandard
Request a Quote
Description
1.5µH Shielded Wirewound Inductor 3A 28.8mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata inductor, part number LQH5BPH1R5NT0, features an inductance of 1.5µH with a tolerance of ±30%. It operates effectively at a self-resonance frequency of 70MHz and is rated for a maximum direct current (DC) resistance of 0.0288Ω. The inductor can handle a rated current of 5A based on inductance change and 3A at an ambient temperature of 85°C, with a maximum temperature rise of 40°C. It is designed for an operating temperature range of -40°C to 125°C, ensuring reliability in various conditions. The component is compliant with AEC-Q200 standards and is RoHS compliant, making it suitable for automotive applications. The inductor is packaged in a 2020 (5.0mm x 5.0mm x 2.0mm) size, and its mass is approximately 0.22g.

Datasheet Summary
Powered by GS/AI

The Murata inductor, part number LQH5BPH1R5NT0, features an inductance of 1.5µH with a tolerance of ±30%. It operates effectively at a self-resonance frequency of 70MHz and is rated for a maximum direct current (DC) resistance of 0.0288Ω. The inductor can handle a rated current of 5A based on inductance change and 3A at an ambient temperature of 85°C, with a maximum temperature rise of 40°C. It is designed for an operating temperature range of -40°C to 125°C, ensuring reliability in various conditions. The component is compliant with AEC-Q200 standards and is RoHS compliant, making it suitable for automotive applications. The inductor is packaged in a 2020 (5.0mm x 5.0mm x 2.0mm) size, and its mass is approximately 0.22g.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18453-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18453-6-ND
Fixed Inductors 490-18453-6-ND
1.5µH Shielded Wirewound Inductor 3A 28.8mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3A 28.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18453-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18453-2-ND
Fixed Inductors 490-18453-2-ND
1.5µH Shielded Wirewound Inductor 3A 28.8mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3A 28.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18453-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18453-1-ND
Fixed Inductors 490-18453-1-ND
1.5µH Shielded Wirewound Inductor 3A 28.8mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 3A 28.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Uh, 70Mhz, 2020 Rohs Compliant Murata - 65AH7808 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, 70Mhz, 2020 Rohs Compliant Murata
65AH7808
Inductor, Aec-Q200, 1.5Uh, 70Mhz, 2020 Rohs Compliant Murata 65AH7808
INDUCTOR, AEC-Q200, 1.5UH, 70MHZ, 2020 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.5UH, 70MHZ, 2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18453-6-ND 65AH7808
Product Name Fixed Inductors Inductor, Aec-Q200, 1.5Uh, 70Mhz, 2020 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details