The Murata inductor, part number LQH5BPH1R2NT0, features an inductance of 1.2µH with a tolerance of ±30%. It operates effectively at a self-resonance frequency of 90MHz and is rated for a maximum DC resistance of 0.0228Ω. The inductor can handle a rated current of 5.4A based on inductance change and 3.1A at an ambient temperature of 85°C, with a maximum temperature rise of 40°C. It is designed for an operating temperature range of -40°C to 125°C, ensuring reliability in various conditions. The component is compliant with AEC-Q200 standards and is RoHS compliant, making it suitable for automotive applications. The inductor is packaged in a 2020 (5.0mm x 5.0mm x 2.0mm) size, with a typical mass of 0.22g.
1.2µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard
1.2µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard
1.2µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 1.2UH, 90MHZ, 2020 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-18452-6-ND | 65AH7807 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 1.2Uh, 90Mhz, 2020 Rohs Compliant Murata |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |