Murata Power Solutions Fixed Inductors LQH5BPH1R0NT0L

Description
1µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18451-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18451-1-ND
Fixed Inductors 490-18451-1-ND
1µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18451-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18451-6-ND
Fixed Inductors 490-18451-6-ND
1µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-18451-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18451-2-ND
Fixed Inductors 490-18451-2-ND
1µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 1Uh, 90Mhz, 2020 Rohs Compliant Murata - 65AH7806 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, 90Mhz, 2020 Rohs Compliant Murata
65AH7806
Inductor, Aec-Q200, 1Uh, 90Mhz, 2020 Rohs Compliant Murata 65AH7806
INDUCTOR, AEC-Q200, 1UH, 90MHZ, 2020 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1UH, 90MHZ, 2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18451-1-ND 65AH7806
Product Name Fixed Inductors Inductor, Aec-Q200, 1Uh, 90Mhz, 2020 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1676942-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details