15µH Shielded Wirewound Inductor 1.2A 224.4mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 1.2A 224.4mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 1.2A 224.4mOhm Max Nonstandard
INDUCTOR, AEC-Q200, 15UH, 18MHZ, 2020 ROHS COMPLIANT: YES
FIXED IND 15UH 1.2A 224.4MOHM SM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-18450-6-ND | 65AH7810 | LQH5BPH150MT0L |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 15Uh, 18Mhz, 2020 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |