3.3µH Shielded Wirewound Inductor 2.3A 52.8mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 2.3A 52.8mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 2.3A 52.8mOhm Max Nonstandard
FIXED IND 3.3UH 2.3A 52.8MOHM SM Product overview: LQH5BPB3R3NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.3A, 52.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.3A, 52.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB3R3NT0L can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-9938-1-ND | 71-LQH5BPB3R3NT0L |
| Product Name | Fixed Inductors | 3.3UH 2.3A 52.8MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |