Murata Electronics SMD 2.7UH 2.5A 42 MOHM Inductor and Choke LQH5BPB2R7NT0L

Description
FIXED IND 2.7UH 2.5A 42 MOHM SMD Product overview: LQH5BPB2R7NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 2.5A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 2.5A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB2R7NT0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.7UH 2.5A 42 MOHM SMD Product overview: LQH5BPB2R7NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 2.5A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 2.5A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB2R7NT0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7UH 2.5A 42 MOHM Inductor and Choke - 71-LQH5BPB2R7NT0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7UH 2.5A 42 MOHM Inductor and Choke
71-LQH5BPB2R7NT0L
SMD 2.7UH 2.5A 42 MOHM Inductor and Choke 71-LQH5BPB2R7NT0L
FIXED IND 2.7UH 2.5A 42 MOHM SMD Product overview: LQH5BPB2R7NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 2.5A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 2.5A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB2R7NT0L can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 2.5A 42 MOHM SMD Product overview: LQH5BPB2R7NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7UH, 2.5A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.7UH, 2.5A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB2R7NT0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-9937-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9937-2-ND
Fixed Inductors 490-9937-2-ND
2.7µH Shielded Wirewound Inductor 2.5A 42mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 2.5A 42mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH5BPB2R7NT0L
923791-LQH5BPB2R7NT0L
Fixed Inductors - LQH5BPB2R7NT0L 923791-LQH5BPB2R7NT0L
Manufacturer: Murata Electronics North America Win Source Part Number: 923791-LQH5BPB2R7NT0 L Series: LQH5 Operating Temperature Range: -40°C ~ 105°C Features: 2.7 µH Shielded Wirewound Inductor 2.5 A 42mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQH5BPB Categories: Inductors Case / Package: 2020 (5050 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-9937-6, 490-9937-2, LQH5BPB2R7NT0L-ND, 490-9937-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 923791-LQH5BPB2R7NT0L
Series: LQH5
Operating Temperature Range: -40°C ~ 105°C
Features: 2.7 µH Shielded Wirewound Inductor 2.5 A 42mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH5BPB
Categories: Inductors
Case / Package: 2020 (5050 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-9937-6, 490-9937-2, LQH5BPB2R7NT0L-ND, 490-9937-1

Buy Now Datasheet
Fixed Inductors - LQH5BPB2R7NT0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPB2R7NT0L
Fixed Inductors LQH5BPB2R7NT0L
FIXED IND 2.7UH 2.5A 42 MOHM SMD

FIXED IND 2.7UH 2.5A 42 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH5BPB2R7NT0L 490-9937-2-ND 923791-LQH5BPB2R7NT0L LQH5BPB2R7NT0L
Product Name SMD 2.7UH 2.5A 42 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQH5BPB2R7NT0L Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.7 microH 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.0062uH 250MHz 0.76A Inductor and Choke - 71-0402CS-6N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1234270 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 2000 milliamps
View Details